Texas Instruments SN74LV8153 Serial-To-Parallel Interface SN74LV8153NE4

Description
Serial-To-Parallel Interface 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Serial-To-Parallel Interface 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV8153 Serial-To-Parallel Interface - SN74LV8153NE4 - Texas Instruments
Dallas, TX, United States
SN74LV8153 Serial-To-Parallel Interface
SN74LV8153NE4
SN74LV8153 Serial-To-Parallel Interface SN74LV8153NE4
Serial-To-Parallel Interface 20-PDIP -40 to 85

Serial-To-Parallel Interface 20-PDIP -40 to 85

Buy Now Datasheet
Shift Registers - 296-SN74LV8153NE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV8153NE4-ND
Shift Registers 296-SN74LV8153NE4-ND
IC SR OPEN COLLECTR 8BIT 20-PDIP

IC SR OPEN COLLECTR 8BIT 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV8153NE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV8153NE4
SERIAL-TO-PARALLEL INTERFACE 20-

SERIAL-TO-PARALLEL INTERFACE 20-

Supplier's Site
Shift Registers - SN74LV8153NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV8153NE4
Shift Registers SN74LV8153NE4
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV8153NE4 296-SN74LV8153NE4-ND SN74LV8153NE4 SN74LV8153NE4
Product Name SN74LV8153 Serial-To-Parallel Interface Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3V; 3.3V; 5V; 5.5 3V ~ 5.5V, 3V ~ 13.2V 3V 3V; 3V ~ 5.5V, 3V ~ 13.2V
Package Type Other; PDIP,TSSOP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-DIP (0.300\", 7.62mm)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 150 to 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
CD4006B-MIL CMOS 18-Stage Static Shift Register - CD4006BF3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family CD4000
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details