Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUR SN74LVC2T45DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030380-SN74LVC2T45DC UR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74LVCH2T45DC-Q100; 74LVC2T45DC-Q100; 74LVC2T45DC-Q100H; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, RF Communications, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030380-SN74LVC2T45DC UR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74LVCH2T45DC-Q100; 74LVC2T45DC-Q100; 74LVC2T45DC-Q100H; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, RF Communications, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUR - 030380-SN74LVC2T45DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUR
030380-SN74LVC2T45DCUR
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUR 030380-SN74LVC2T45DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030380-SN74LVC2T45DC UR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC2T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): 74LVCH2T45DC-Q100; 74LVC2T45DC-Q100; 74LVC2T45DC-Q100H; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, RF Communications, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 030380-SN74LVC2T45DCUR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Family Name: SN74LVC2T45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Alternative Parts (Cross-Reference): 74LVCH2T45DC-Q100; 74LVC2T45DC-Q100; 74LVC2T45DC-Q100H;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, RF Communications, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 030380-SN74LVC2T45DCUR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCUR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LVC594AD,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details