Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0108RGYRG4 TXB0108RGYRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275129-TXB0108RGYRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 20-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): PI4ULS3V08MZLEX; PI4ULS3V08ZFE; MAX3020ETP+; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275129-TXB0108RGYRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 20-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): PI4ULS3V08MZLEX; PI4ULS3V08ZFE; MAX3020ETP+; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0108RGYRG4 - 1275129-TXB0108RGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0108RGYRG4
1275129-TXB0108RGYRG4
Logic - Logic - Translators, Level Shifters - TXB0108RGYRG4 1275129-TXB0108RGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1275129-TXB0108RGYRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 20-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): PI4ULS3V08MZLEX; PI4ULS3V08ZFE; MAX3020ETP+; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275129-TXB0108RGYRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 20-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: TXB0108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): PI4ULS3V08MZLEX; PI4ULS3V08ZFE; MAX3020ETP+;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1275129-TXB0108RGYRG4
Product Name Logic - Logic - Translators, Level Shifters - TXB0108RGYRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C595D,118TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
Logic - Shift Registers - 74F675ASC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details