Texas Instruments Logic - Logic - Translators, Level Shifters - TPS65196RHDR TPS65196RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034504-TPS65196RHDR Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034504-TPS65196RHDR Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TPS65196RHDR - 034504-TPS65196RHDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TPS65196RHDR
034504-TPS65196RHDR
Logic - Logic - Translators, Level Shifters - TPS65196RHDR 034504-TPS65196RHDR
Manufacturer: Texas Instruments Win Source Part Number: 034504-TPS65196RHDR Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034504-TPS65196RHDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Translator Type: Voltage Level
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 034504-TPS65196RHDR
Product Name Logic - Logic - Translators, Level Shifters - TPS65196RHDR
Package Type Other; 28-VQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV595DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH16T245ZQLR - 006675-74AVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details