Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0108RGY TXB0108RGY

Description
Manufacturer: Texas Instruments Win Source Part Number: 742851-TXB0108RGY Manufacturer Homepage: www.ti.com Reference case: QFN-20 Reference Date Code: 1301+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 742851-TXB0108RGY Manufacturer Homepage: www.ti.com Reference case: QFN-20 Reference Date Code: 1301+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0108RGY - 742851-TXB0108RGY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0108RGY
742851-TXB0108RGY
Logic - Logic - Translators, Level Shifters - TXB0108RGY 742851-TXB0108RGY
Manufacturer: Texas Instruments Win Source Part Number: 742851-TXB0108RGY Manufacturer Homepage: www.ti.com Reference case: QFN-20 Reference Date Code: 1301+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 742851-TXB0108RGY
Manufacturer Homepage: www.ti.com
Reference case: QFN-20
Reference Date Code: 1301+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 742851-TXB0108RGY
Product Name Logic - Logic - Translators, Level Shifters - TXB0108RGY
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC7731N,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 64
View Details
Shift Registers - 1727-4022-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
7 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 74F299SCX - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type SOP; Other; SOP20
View Details
2 suppliers