Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595ARGYRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-VQFN -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595ARGYRG4
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595ARGYRG4
8-Bit Shift Registers With 3-State Output Registers 16-VQFN -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-VQFN -40 to 125

Buy Now Datasheet
Shift Registers - SN74LV595ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV595ARGYRG4-ND
Shift Registers SN74LV595ARGYRG4-ND
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV595ARGYRG4 - 1255350-SN74LV595ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV595ARGYRG4
1255350-SN74LV595ARGYRG4
Logic - Logic - Shift Registers - SN74LV595ARGYRG4 1255350-SN74LV595ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255350-SN74LV595ARG YRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74LV595 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255350-SN74LV595ARGYRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV595
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shift Registers - SN74LV595ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595ARGYRG4
Shift Registers SN74LV595ARGYRG4
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595ARGYRG4
Counter Shift Registers SN74LV595ARGYRG4
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74LV595ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595ARGYRG4
Logic - Shift Registers SN74LV595ARGYRG4
IC SHIFT REG 8BIT TRI-ST 16-VQFN

IC SHIFT REG 8BIT TRI-ST 16-VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595ARGYRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595ARGYRG4
IC SHIFT REG 8BIT TRI-ST 16-VQFN

IC SHIFT REG 8BIT TRI-ST 16-VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595ARGYRG4 SN74LV595ARGYRG4-ND 1255350-SN74LV595ARGYRG4 SN74LV595ARGYRG4 SN74LV595ARGYRG4 SN74LV595ARGYRG4 SN74LV595ARGYRG4
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74LV595ARGYRG4 Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers