Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - TPIC6B596DWRG4 TPIC6B596DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 033574-TPIC6B596DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033574-TPIC6B596DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6B596DWRG4 - 033574-TPIC6B596DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B596DWRG4
033574-TPIC6B596DWRG4
Logic - Logic - Shift Registers - TPIC6B596DWRG4 033574-TPIC6B596DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 033574-TPIC6B596DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033574-TPIC6B596DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-26899-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26899-2-ND
Shift Registers 296-26899-2-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - TPIC6B596DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B596DWRG4
Shift Registers TPIC6B596DWRG4
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Shift Registers - TPIC6B596DWRG4 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B596DWRG4
Shift Registers TPIC6B596DWRG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B596DWRG4
Counter Shift Registers TPIC6B596DWRG4
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B596DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B596DWRG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B596DWRG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site
Logic - Shift Registers - TPIC6B596DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B596DWRG4
Logic - Shift Registers TPIC6B596DWRG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 033574-TPIC6B596DWRG4 296-26899-2-ND TPIC6B596DWRG4 TPIC6B596DWRG4 TPIC6B596DWRG4 TPIC6B596DWRG4 TPIC6B596DWRG4
Product Name Logic - Logic - Shift Registers - TPIC6B596DWRG4 Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain Open Drain
Package Type SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 74HC165DB,118 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCA164245GRE4 - 1131147-74AVCA164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details