Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0106IPWRQ1 TXB0106IPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115015-TXB0106IPWRQ 1 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115015-TXB0106IPWRQ 1 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0106IPWRQ1 - 1115015-TXB0106IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0106IPWRQ1
1115015-TXB0106IPWRQ1
Logic - Logic - Translators, Level Shifters - TXB0106IPWRQ1 1115015-TXB0106IPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1115015-TXB0106IPWRQ 1 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115015-TXB0106IPWRQ1
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 6
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1115015-TXB0106IPWRQ1
Product Name Logic - Logic - Translators, Level Shifters - TXB0106IPWRQ1
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC2T45GT,115 - 1007850-74AVC2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 8-XSON, SOT833-1 (1.95x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers