Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0104EDR TXS0104EDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275139-TXS0104EDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: TXS0104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MAX13043EETD+T; MAX13044EEBC+T; MAX13045EEBC+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275139-TXS0104EDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: TXS0104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MAX13043EETD+T; MAX13044EEBC+T; MAX13045EEBC+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0104EDR - 1275139-TXS0104EDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0104EDR
1275139-TXS0104EDR
Logic - Logic - Translators, Level Shifters - TXS0104EDR 1275139-TXS0104EDR
Manufacturer: Texas Instruments Win Source Part Number: 1275139-TXS0104EDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: TXS0104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MAX13043EETD+T; MAX13044EEBC+T; MAX13045EEBC+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275139-TXS0104EDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V ~ 3.6V
Voltage - VCCB: 2.3V ~ 5.5V
Family Name: TXS0104
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX13043EETD+T; MAX13044EEBC+T; MAX13045EEBC+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1275139-TXS0104EDR
Product Name Logic - Logic - Translators, Level Shifters - TXS0104EDR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/parallel-out shift register - 74LV164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
Shift Registers - 54LS353DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Shift Registers - 93L00DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers