Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16543DLR SN74LVTH16543DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255964-SN74LVTH1654 3DLR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVTH16543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVTH16543MEA_Q; 74LVTH16543MEAX_NL; 74LVTH16543MEAX_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255964-SN74LVTH1654 3DLR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVTH16543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVTH16543MEA_Q; 74LVTH16543MEAX_NL; 74LVTH16543MEAX_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16543DLR - 1255964-SN74LVTH16543DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16543DLR
1255964-SN74LVTH16543DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16543DLR 1255964-SN74LVTH16543DLR
Manufacturer: Texas Instruments Win Source Part Number: 1255964-SN74LVTH1654 3DLR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVTH16543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVTH16543MEA_Q; 74LVTH16543MEAX_NL; 74LVTH16543MEAX_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255964-SN74LVTH16543DLR
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVTH16543
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74LVTH16543MEA_Q; 74LVTH16543MEAX_NL; 74LVTH16543MEAX_Q;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255964-SN74LVTH16543DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16543DLR
Supply Voltage 2.7 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74F676PC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details