Manufacturer: Texas Instruments
Win Source Part Number: 110191-TCA9517DGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V to 5.5V
Voltage - VCCB: 2.7V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 110191-TCA9517DGKR |
| Product Name | Logic - Logic - Translators, Level Shifters - TCA9517DGKR |
| Output Characteristics | Open-drain; Open Drain |