Texas Instruments Logic - Logic - Translators, Level Shifters - TPS65196RHD TPS65196RHD

Description
Manufacturer: Texas Instruments Win Source Part Number: 728020-TPS65196RHD Manufacturer Homepage: www.ti.com Reference case: QFN28 Reference Date Code: 1409+Rohs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 728020-TPS65196RHD Manufacturer Homepage: www.ti.com Reference case: QFN28 Reference Date Code: 1409+Rohs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TPS65196RHD - 728020-TPS65196RHD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TPS65196RHD
728020-TPS65196RHD
Logic - Logic - Translators, Level Shifters - TPS65196RHD 728020-TPS65196RHD
Manufacturer: Texas Instruments Win Source Part Number: 728020-TPS65196RHD Manufacturer Homepage: www.ti.com Reference case: QFN28 Reference Date Code: 1409+Rohs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 728020-TPS65196RHD
Manufacturer Homepage: www.ti.com
Reference case: QFN28
Reference Date Code: 1409+Rohs
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 728020-TPS65196RHD
Product Name Logic - Logic - Translators, Level Shifters - TPS65196RHD
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state - 74LVC574ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Package Type Other; SOT764-1 SOT764-1
View Details