Shift Shift Register 1 Element 8 Bit 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC PWR 8-BIT SHIFT REGIS 20-SOIC
IC PWR 8-BIT SHIFT REGIS 20-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | TPIC6596DWR-ND | TPIC6596DWR | TPIC6596DWR | TPIC6596DWR |
| Product Name | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Open-drain | Open-drain; Open Drain |