8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 336244-SNJ54HC164J
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
8-BIT PARALLEL-OUT SERIAL SHIFT
Shift Shift Register 1 Element 8 Bit 14-CDIP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SNJ54HC164J | 336244-SNJ54HC164J | SNJ54HC164J | SNJ54HC164J | SNJ54HC164J |
| Product Name | SN54HC164 8-Bit Parallel-Out Serial Shift Registers | Logic - Logic - Shift Registers - SNJ54HC164J | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | |||
| Package Type | Other; CFP,CDIP,LCCC | DIP; Other; 14-CDIP (0.300\", 7.62mm) | |||
| Logic Family | CMOS; HC | ||||
| Clock Frequency | 28 MHz | ||||
| Propagation Delay | 38 ns |