Manufacturer: Texas Instruments
Win Source Part Number: 1255665-SN74LVC2T45D
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: SM8 (SSOP)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Commercial, Communications & Networking
Family Part Number: 74LVC2T45
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1255665-SN74LVC2T45DCTT |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCTT |
| Output Characteristics | Tri-State, Non-Inverted |