Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC 8BIT SHIFT REGISTER 16-TSSOP
IC 8BIT SHIFT REGISTER 16-TSSOP
IC 8BIT SHIFT REGISTER 16-TSSOP
Counter Shift Registers Mil Enhance 8B Shift Registers
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV595AIPWREP | 296-22320-1-ND | SN74LV595AIPWREP | SN74LV595AIPWREP | SN74LV595AIPWREP | SN74LV595AIPWREP | SN74LV595AIPWREP | SN74LV595AIPWREP |
| Product Name | SN74LV595A-EP Enhanced Product 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Counter Shift Registers | |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | Tri-State | ||||
| Package Type | Other; TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; TSSOP16 | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | ||
| Logic Family | CMOS; LV-A | CMOS | ||||||
| Clock Frequency | 70 MHz |