Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0104PWR TXB0104PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035472-TXB0104PWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): ADG3304SRUZ-EP-RL7; MAX3377EEUD-T; MAX3377EEUD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035472-TXB0104PWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): ADG3304SRUZ-EP-RL7; MAX3377EEUD-T; MAX3377EEUD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0104PWR - 035472-TXB0104PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0104PWR
035472-TXB0104PWR
Logic - Logic - Translators, Level Shifters - TXB0104PWR 035472-TXB0104PWR
Manufacturer: Texas Instruments Win Source Part Number: 035472-TXB0104PWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): ADG3304SRUZ-EP-RL7; MAX3377EEUD-T; MAX3377EEUD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 035472-TXB0104PWR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Family Name: TXB0104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Alternative Parts (Cross-Reference): ADG3304SRUZ-EP-RL7; MAX3377EEUD-T; MAX3377EEUD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035472-TXB0104PWR
Product Name Logic - Logic - Translators, Level Shifters - TXB0104PWR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BQ-Q100,115 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Hard To Find - 74ACT11543DWRG4 - 764984-74ACT11543DWRG4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOIC
View Details