Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC8T245RHLR SN74LVC8T245RHLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007263-SN74LVC8T245R HLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC8T245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (5.5x3.5) Alternative Parts (Cross-Reference): 74LVCH8T245BQ; 74LVC8T245BQ,118; 74LVCH8T245BQ-Q100 ; 74LVC8T245BQ-Q100; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007263-SN74LVC8T245R HLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC8T245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (5.5x3.5) Alternative Parts (Cross-Reference): 74LVCH8T245BQ; 74LVC8T245BQ,118; 74LVCH8T245BQ-Q100 ; 74LVC8T245BQ-Q100; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC8T245RHLR - 007263-SN74LVC8T245RHLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC8T245RHLR
007263-SN74LVC8T245RHLR
Logic - Logic - Translators, Level Shifters - SN74LVC8T245RHLR 007263-SN74LVC8T245RHLR
Manufacturer: Texas Instruments Win Source Part Number: 007263-SN74LVC8T245R HLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC8T245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (5.5x3.5) Alternative Parts (Cross-Reference): 74LVCH8T245BQ; 74LVC8T245BQ,118; 74LVCH8T245BQ-Q100 ; 74LVC8T245BQ-Q100; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007263-SN74LVC8T245RHLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Family Name: SN74LVC8T245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Alternative Parts (Cross-Reference): 74LVCH8T245BQ; 74LVC8T245BQ,118; 74LVCH8T245BQ-Q100 ; 74LVC8T245BQ-Q100;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 007263-SN74LVC8T245RHLR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC8T245RHLR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC16T245DGG,112 - 765262-74AVC16T245DGG,112 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LS503SC - Quarktwin Technology Ltd.
View Details
2 suppliers