Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC1T45DRLR SN74LVC1T45DRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030342-SN74LVC1T45DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SOT Alternative Parts (Cross-Reference): 74LVC1T45Z6-7; 74LVCH1T45GW; 74LVCH1T45GW-Q100 ; 74LVC1T45GM,115; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030342-SN74LVC1T45DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SOT Alternative Parts (Cross-Reference): 74LVC1T45Z6-7; 74LVCH1T45GW; 74LVCH1T45GW-Q100 ; 74LVC1T45GM,115; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DRLR - 030342-SN74LVC1T45DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DRLR
030342-SN74LVC1T45DRLR
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DRLR 030342-SN74LVC1T45DRLR
Manufacturer: Texas Instruments Win Source Part Number: 030342-SN74LVC1T45DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SOT Alternative Parts (Cross-Reference): 74LVC1T45Z6-7; 74LVCH1T45GW; 74LVCH1T45GW-Q100 ; 74LVC1T45GM,115; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 030342-SN74LVC1T45DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Family Name: SN74LVC1T45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SOT
Alternative Parts (Cross-Reference): 74LVC1T45Z6-7; 74LVCH1T45GW; 74LVCH1T45GW-Q100 ; 74LVC1T45GM,115;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 030342-SN74LVC1T45DRLR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC1T45DRLR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595D,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74AHC594DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VFA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details