Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
PARALLEL-LOAD 8-BIT SHIFT REGIST
PARALLEL-LOAD 8-BIT SHIFT REGIST
Shift Shift Register 1 Element 8 Bit 16-CDIP
| Texas Instruments | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SNJ54HC165J | SNJ54HC165J | SNJ54HC165J | SNJ54HC165J |
| Product Name | SN54HC165 Parallel-Load 8-Bit Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |
| Package Type | Other; CDIP,CFP,LCCC | DIP; Other; 16-CDIP (0.300", 7.62mm) | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CMOS; HC | |||
| Clock Frequency | 28 MHz | |||
| Propagation Delay | 38 ns |