Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595ADRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV595ADRG4 is an 8-bit serial-in, parallel-out shift register with 3-state output registers, housed in a 16-pin SOIC package measuring 9.00 mm × 3.90 mm. It operates from 2 V to 5.5 V, supports mixed-mode voltage operation on all ports, and has a maximum propagation delay of 7.1 ns at 5 V. The device includes direct clear for the shift register, output enable control, and protects against back-drive and partial power-down. It operates over a temperature range of -40 to 125°C and meets JEDEC standards for latch-up performance exceeding 250 mA. The part is RoHS compliant, features a NIPDAU finish, and is rated for Level-1-260C-UNLIM reflow profiles.

Datasheet Summary
Powered by GS/AI

The SN74LV595ADRG4 is an 8-bit serial-in, parallel-out shift register with 3-state output registers, housed in a 16-pin SOIC package measuring 9.00 mm × 3.90 mm. It operates from 2 V to 5.5 V, supports mixed-mode voltage operation on all ports, and has a maximum propagation delay of 7.1 ns at 5 V. The device includes direct clear for the shift register, output enable control, and protects against back-drive and partial power-down. It operates over a temperature range of -40 to 125°C and meets JEDEC standards for latch-up performance exceeding 250 mA. The part is RoHS compliant, features a NIPDAU finish, and is rated for Level-1-260C-UNLIM reflow profiles.

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595ADRG4
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595ADRG4
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - SN74LV595ADRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV595ADRG4-ND
Shift Registers SN74LV595ADRG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595ADRG4
Counter Shift Registers SN74LV595ADRG4
Counter Shift Registers 8B Shift Registr

Counter Shift Registers 8B Shift Registr

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595ADRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595ADRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site
Logic - Shift Registers - SN74LV595ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595ADRG4
Logic - Shift Registers SN74LV595ADRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site Datasheet
Shift Registers - SN74LV595ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595ADRG4
Shift Registers SN74LV595ADRG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595ADRG4 SN74LV595ADRG4-ND SN74LV595ADRG4 SN74LV595ADRG4 SN74LV595ADRG4 SN74LV595ADRG4
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
Shift Registers - 74LS194ADC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details