Radiall Between Series Adapter 5616-7501-000

Description
N Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack
Request a Quote Datasheet
Description
N Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5616-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5616-7501-000
Between Series Adapter 5616-7501-000
N Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack

N Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5616-7501-000
Product Name Between Series Adapter
Connector Type Type N; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details