HUBER+SUHNER AG Between Series Adapter 85092475

Description
PC3.5 plug(m) to NEX10 jack(f)
Request a Quote
Description
PC3.5 plug(m) to NEX10 jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 85092475 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
85092475
Between Series Adapter 85092475
PC3.5 plug(m) to NEX10 jack(f)

PC3.5 plug(m) to NEX10 jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85092475
Product Name Between Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details