Radiall In Series Adapter 5252-7501-600

Description
SLB Float Mount Straight Male Jack to Jack Adapter
Request a Quote Datasheet
Description
SLB Float Mount Straight Male Jack to Jack Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5252-7501-600 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5252-7501-600
In Series Adapter 5252-7501-600
SLB Float Mount Straight Male Jack to Jack Adapter

SLB Float Mount Straight Male Jack to Jack Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5252-7501-600
Product Name In Series Adapter
Connector Type SLB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details