Winchester Interconnect In Series Adapter 551A505

Description
Female/Male Right Angle. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote
Description
Female/Male Right Angle. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 551A505 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
551A505
In Series Adapter 551A505
Female/Male Right Angle. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Female/Male Right Angle. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 551A505
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details