Radiall Between Series Adapter 5832-7501-000

Description
SMB Straight Female Plug to SMC Male Jack Adapters
Request a Quote Datasheet
Description
SMB Straight Female Plug to SMC Male Jack Adapters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5832-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5832-7501-000
Between Series Adapter 5832-7501-000
SMB Straight Female Plug to SMC Male Jack Adapters

SMB Straight Female Plug to SMC Male Jack Adapters

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5832-7501-000
Product Name Between Series Adapter
Connector Type SMB; SMC
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details