Amphenol RF Between Series Adapter 901-9034

Description
Adapter SMA Jack to SMB Plug 50 ohm
Request a Quote
Description
Adapter SMA Jack to SMB Plug 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 901-9034 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
901-9034
Between Series Adapter 901-9034
Adapter SMA Jack to SMB Plug 50 ohm

Adapter SMA Jack to SMB Plug 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 901-9034
Product Name Between Series Adapter
Connector Type SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details