Radiall Between Series Adapter 5404-7501-000

Description
BNC Plug to SMB Male Jack
Request a Quote Datasheet
Description
BNC Plug to SMB Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5404-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5404-7501-000
Between Series Adapter 5404-7501-000
BNC Plug to SMB Male Jack

BNC Plug to SMB Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5404-7501-000
Product Name Between Series Adapter
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details