Amphenol RF HD-BNC(F)-SMA(F) ADAPTER 50 OHM APH-HDBNCJ-SMAJ

Description
HD-BNC(F)-SMA(F) ADAPTER 50 OHM Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC(F)-SMA(F) ADAPTER 50 OHM Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC(F)-SMA(F) ADAPTER 50 OHM - APH-HDBNCJ-SMAJ - Amphenol RF
Danbury, CT, USA
HD-BNC(F)-SMA(F) ADAPTER 50 OHM
APH-HDBNCJ-SMAJ
HD-BNC(F)-SMA(F) ADAPTER 50 OHM APH-HDBNCJ-SMAJ
HD-BNC(F)-SMA(F) ADAPTER 50 OHM Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC(F)-SMA(F) ADAPTER 50 OHM
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - APH-HDBNCJ-SMAJ - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-HDBNCJ-SMAJ
Between Series Adapter APH-HDBNCJ-SMAJ
Adapter HD-BNC Jack to SMA Jack 50 ohm

Adapter HD-BNC Jack to SMA Jack 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-HDBNCJ-SMAJ APH-HDBNCJ-SMAJ
Product Name HD-BNC(F)-SMA(F) ADAPTER 50 OHM Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details