Amphenol RF In Series Adapter 901-9986-RFX

Description
Adapter SMA Jack to SMA Jack Bulkhead 50 ohm
Request a Quote
Description
Adapter SMA Jack to SMA Jack Bulkhead 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 901-9986-RFX - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
901-9986-RFX
In Series Adapter 901-9986-RFX
Adapter SMA Jack to SMA Jack Bulkhead 50 ohm

Adapter SMA Jack to SMA Jack Bulkhead 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 901-9986-RFX
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details