Spectrum Control 7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) 7002-23

Description
High Repeatability Rugged Injection Molded Connectors Stainless Steel Construction Weinschel Brand Product
Request a Quote Datasheet
Description
High Repeatability Rugged Injection Molded Connectors Stainless Steel Construction Weinschel Brand Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) - 7002-23 - APITech
Fairview, PA, United States
7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz)
7002-23
7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) 7002-23
High Repeatability Rugged Injection Molded Connectors Stainless Steel Construction Weinschel Brand Product
  • High Repeatability
  • Rugged Injection Molded Connectors
  • Stainless Steel Construction
  • Weinschel Brand Product
Supplier's Site Datasheet
Between Series Adapter - 7002-23 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
7002-23
Between Series Adapter 7002-23
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 7002-23 7002-23
Product Name 7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details