HUBER+SUHNER AG In Series Adapter 85031221

Description
7/16 jack(f) to 7/16 jack(f), low PIM
Request a Quote
Description
7/16 jack(f) to 7/16 jack(f), low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 85031221 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
85031221
In Series Adapter 85031221
7/16 jack(f) to 7/16 jack(f), low PIM

7/16 jack(f) to 7/16 jack(f), low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85031221
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details