Amphenol RF In Series Adapter 901-9209-ASF

Description
Adapter SMA Jack to SMA Jack Bulkhead 50 ohm
Request a Quote Datasheet
Description
Adapter SMA Jack to SMA Jack Bulkhead 50 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 901-9209-ASF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
901-9209-ASF
In Series Adapter 901-9209-ASF
Adapter SMA Jack to SMA Jack Bulkhead 50 ohm

Adapter SMA Jack to SMA Jack Bulkhead 50 ohm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 901-9209-ASF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details