Winchester Interconnect Between Series Adapter 7316505

Description
Mini-UHF Female - UHF Male. Mini-UHF to UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote
Description
Mini-UHF Female - UHF Male. Mini-UHF to UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 7316505 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
7316505
Between Series Adapter 7316505
Mini-UHF Female - UHF Male. Mini-UHF to UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Mini-UHF Female - UHF Male. Mini-UHF to UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 7316505
Product Name Between Series Adapter
Connector Type UHF; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details