Amphenol RF Between Series Adapter AD-716J4310P-1

Description
Adapter, 4.3/10 Plug to 7/16 Jack, Straight, Low PIM
Request a Quote
Description
Adapter, 4.3/10 Plug to 7/16 Jack, Straight, Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - AD-716J4310P-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
AD-716J4310P-1
Between Series Adapter AD-716J4310P-1
Adapter, 4.3/10 Plug to 7/16 Jack, Straight, Low PIM

Adapter, 4.3/10 Plug to 7/16 Jack, Straight, Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-716J4310P-1
Product Name Between Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details