Radiall Between Series Adapter 5107-7501-000

Description
TNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug
Request a Quote Datasheet
Description
TNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5107-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5107-7501-000
Between Series Adapter 5107-7501-000
TNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug

TNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5107-7501-000
Product Name Between Series Adapter
Connector Type TNC; 75 Ohm Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details