HUBER+SUHNER AG Between Series Adapter 84008075

Description
PC2.4 jack(f) to SK jack(f)
Request a Quote
Description
PC2.4 jack(f) to SK jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 84008075 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
84008075
Between Series Adapter 84008075
PC2.4 jack(f) to SK jack(f)

PC2.4 jack(f) to SK jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 84008075
Product Name Between Series Adapter
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details