Winchester Interconnect Between Series Adapter 535A544

Description
Female/Female Bulkhead Inline. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote
Description
Female/Female Bulkhead Inline. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 535A544 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
535A544
Between Series Adapter 535A544
Female/Female Bulkhead Inline. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Female/Female Bulkhead Inline. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 535A544
Product Name Between Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KFPM-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details