Radiall Between Series Adapter 5608-7501-000

Description
N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack
Request a Quote
Description
N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Between-series adapter converting BNC to subminiature connectors, with a nickel-plated body, designed for bulkhead mounting with a diameter of 0.640 inches and a length of 0.538 inches.

Datasheet Summary
Powered by GS/AI

Between-series adapter converting BNC to subminiature connectors, with a nickel-plated body, designed for bulkhead mounting with a diameter of 0.640 inches and a length of 0.538 inches.

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5608-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5608-7501-000
Between Series Adapter 5608-7501-000
N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack

N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5608-7501-000
Product Name Between Series Adapter
Connector Type Type N; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details