Amphenol RF In Series Adapter 901-508-2

Description
Adapter SMA Plug to SMA Jack Phase Adjustable 50 ohm
Request a Quote
Description
Adapter SMA Plug to SMA Jack Phase Adjustable 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 901-508-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
901-508-2
In Series Adapter 901-508-2
Adapter SMA Plug to SMA Jack Phase Adjustable 50 ohm

Adapter SMA Plug to SMA Jack Phase Adjustable 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 901-508-2
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details