Spectrum Control 2.9mm Between Series Adapters 5268

Description
Inmet Brand Products
Request a Quote
Description
Inmet Brand Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.9mm Between Series Adapters - 5268 - APITech
Fairview, PA, United States
2.9mm Between Series Adapters
5268
2.9mm Between Series Adapters 5268
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Between Series Adapter - 5268 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5268
Between Series Adapter 5268
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5268 5268
Product Name 2.9mm Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details