Spectrum Control 1.85mm Between Series Adapters 5297

Description
Inmet Brand Products
Request a Quote
Description
Inmet Brand Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.85mm Between Series Adapters - 5297 - APITech
Fairview, PA, United States
1.85mm Between Series Adapters
5297
1.85mm Between Series Adapters 5297
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Between Series Adapter - 5297 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5297
Between Series Adapter 5297
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5297 5297
Product Name 1.85mm Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details