Amphenol RF In Series Adapter AD-SMAPSMAP-2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - AD-SMAPSMAP-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
AD-SMAPSMAP-2
In Series Adapter AD-SMAPSMAP-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-SMAPSMAP-2
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details