Radiall Tee Adapter 5807-7501-000

Description
SMC Tee Adapter (Unmatched Power Divider) Jack to Jack to Jack
Request a Quote Datasheet
Description
SMC Tee Adapter (Unmatched Power Divider) Jack to Jack to Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 5807-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
5807-7501-000
Tee Adapter 5807-7501-000
SMC Tee Adapter (Unmatched Power Divider) Jack to Jack to Jack

SMC Tee Adapter (Unmatched Power Divider) Jack to Jack to Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5807-7501-000
Product Name Tee Adapter
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details