Amphenol RF In Series Adapter AD-4310J4310J-2

Description
Adapter, 4.3/10 Jack to 4.3/10 Jack, Bulkhead, Low PIM
Request a Quote
Description
Adapter, 4.3/10 Jack to 4.3/10 Jack, Bulkhead, Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - AD-4310J4310J-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
AD-4310J4310J-2
In Series Adapter AD-4310J4310J-2
Adapter, 4.3/10 Jack to 4.3/10 Jack, Bulkhead, Low PIM

Adapter, 4.3/10 Jack to 4.3/10 Jack, Bulkhead, Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-4310J4310J-2
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details