Radiall Between Series Adapter 5109-7501-000

Description
TNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet
Description
TNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5109-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5109-7501-000
Between Series Adapter 5109-7501-000
TNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug

TNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5109-7501-000
Product Name Between Series Adapter
Connector Type TNC; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details