Amphenol RF Adapter 716 Male/N-Female,Interface per Mil-Std-348 APH-716M-NF

Description
Adapter 716 Male/N-Female,Interf ace per Mil-Std-348 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Adapter 716 Male/N-Female,Interf ace per Mil-Std-348 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 716 Male/N-Female,Interface per Mil-Std-348 - APH-716M-NF - Amphenol RF
Danbury, CT, USA
Adapter 716 Male/N-Female,Interface per Mil-Std-348
APH-716M-NF
Adapter 716 Male/N-Female,Interface per Mil-Std-348 APH-716M-NF
Adapter 716 Male/N-Female,Interf ace per Mil-Std-348 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Adapter 716 Male/N-Female,Interface per Mil-Std-348
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - APH-716M-NF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-716M-NF
Between Series Adapter APH-716M-NF
Adapter 7/16 Plug to N Type Jack 50 ohm

Adapter 7/16 Plug to N Type Jack 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-716M-NF APH-716M-NF
Product Name Adapter 716 Male/N-Female,Interface per Mil-Std-348 Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Right Angle 75 – 110 GHz - WR10-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details