Spectrum Control 1.85mm Between Series Adapters 5257

Description
Inmet Brand Products
Request a Quote
Description
Inmet Brand Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.85mm Between Series Adapters - 5257 - APITech
Fairview, PA, United States
1.85mm Between Series Adapters
5257
1.85mm Between Series Adapters 5257
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Between Series Adapter - 5257 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5257
Between Series Adapter 5257
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5257 5257
Product Name 1.85mm Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details