HUBER+SUHNER AG In Series Adapter 80310706

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 80310706 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
80310706
In Series Adapter 80310706
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 80310706
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details