Radiall Between Series Adapter 5606-7501-000

Description
N Rear Mount Bulkhead Jack to 75 Ohm Screw-On Rear Mount Male Jack
Request a Quote Datasheet
Description
N Rear Mount Bulkhead Jack to 75 Ohm Screw-On Rear Mount Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5606-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5606-7501-000
Between Series Adapter 5606-7501-000
N Rear Mount Bulkhead Jack to 75 Ohm Screw-On Rear Mount Male Jack

N Rear Mount Bulkhead Jack to 75 Ohm Screw-On Rear Mount Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5606-7501-000
Product Name Between Series Adapter
Connector Type Type N; 75 Ohm Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details